SUL963460
SUL963460
Active
Description:  SSR RELAY SPST-NO 30A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SUL963460 Datasheet
History Price: $73.75
In Stock: 32900
SUL963460 vs SUL865970
Manufacturer
Series
celpac 2G?
celpac 2G?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
230VAC/DC
Voltage - Load
24 V ~ 600 V
24 V ~ 510 V
Load Current
30 A
32 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-