SU865970
SU865970
Active
Description:  SSR RELAY SPST-NO 50A 24-510V
Manufacturer:  Celduc Inc
Datasheet:   SU865970 Datasheet
History Price: $64.32
In Stock: 4200
SU865970 vs SU842070
Part No
Manufacturer
Series
celpac 2G?
celpac 2G?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
230VAC/DC
3 ~ 32VDC
Voltage - Load
24 V ~ 510 V
12 V ~ 275 V
Load Current
50 A
25 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-