SSRT-240A10
SSRT-240A10
Active
Description:  SSR RELAY SPST-NO 10A 24-280V
Manufacturer:  TE Connectivity
Datasheet:   SSRT-240A10 Datasheet
History Price: $45.4803
In Stock: 37700
SSRT-240A10 vs SSRDC-200D40
Series
SSRT
SSRDC
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
DC
Voltage - Input
90 ~ 280VAC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 280 V
0 V ~ 200 V
Load Current
10:00:00
40 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
Hockey Puck
Supplier Device Package
-
Hockey Puck