Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRM-600D45
SSRM-600D45
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 45A 48-660V
Manufacturer:
TE Connectivity
Datasheet:
SSRM-600D45 Datasheet
History Price: $139.067
In Stock: 40100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SSRM-600D45 vs SSRF-240D25
Part No
SSRM-600D45
SSRF-240D25
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSRM
SSRF
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 32VDC
3 ~ 15VDC
Voltage - Load
48 V ~ 660 V
12 V ~ 280 V
Load Current
45 A
25 A
Termination Style
Screw Terminal
PC Pin
Package / Case
SSR with Integrated Heat Sink
4-SIP
Supplier Device Package
-
4-SIP