Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRM-600A55
SSRM-600A55
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 55A 48-660V
Manufacturer:
TE Connectivity
Datasheet:
SSRM-600A55 Datasheet
History Price: $223.95
In Stock: 27900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SSRM-600A55 vs SSRDC-200D25
Part No
SSRM-600A55
SSRDC-200D25
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSRM
SSRDC
Packaging
Bulk,Tube
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
DC
Voltage - Input
90 ~ 140VAC
3.5 ~ 32VDC
Voltage - Load
48 V ~ 660 V
0 V ~ 200 V
Load Current
55 A
25 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
Hockey Puck
Supplier Device Package
-
Hockey Puck