SSRM-600A45
SSRM-600A45
Active
Description:  SSR RELAY SPST-NO 45A 48-660V
Manufacturer:  TE Connectivity
Datasheet:   SSRM-600A45 Datasheet
History Price: $177.47
In Stock: 46800
SSRM-600A45 vs SSRF-240D25
Series
SSRM
SSRF
Packaging
Bulk,Bulk
Bulk
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
90 ~ 140VAC
3 ~ 15VDC
Voltage - Load
48 V ~ 660 V
12 V ~ 280 V
Load Current
45 A
25 A
Termination Style
Screw Terminal
PC Pin
Package / Case
SSR with Integrated Heat Sink
4-SIP
Supplier Device Package
-
4-SIP