SSRK-240D30
SSRK-240D30
Active
Description:  SSR RELAY SPST-NO 30A 24-240V
Manufacturer:  TE Connectivity
Datasheet:   SSRK-240D30 Datasheet
History Price: $78.76
In Stock: 48000
SSRK-240D30 vs SSRM-600A45
Series
SSRK
SSRM
Packaging
Bulk,Bulk
Bulk,Bulk
Status
Active
Active
Mounting Type
DIN Rail
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
3 ~ 32VDC
90 ~ 140VAC
Voltage - Load
24 V ~ 240 V
48 V ~ 660 V
Load Current
30 A
45 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
SSR with Integrated Heat Sink
SSR with Integrated Heat Sink
Supplier Device Package
-
-