Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRF-480D25
SSRF-480D25
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 25A 48-660V
Manufacturer:
TE Connectivity
Datasheet:
SSRF-480D25 Datasheet
History Price: $45.147
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SSRF-480D25 vs SSRT-240A25
Part No
SSRF-480D25
SSRT-240A25
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSRF
SSRT
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 15VDC
90 ~ 280VAC
Voltage - Load
48 V ~ 660 V
24 V ~ 280 V
Load Current
25 A
25 A
Termination Style
PC Pin
Screw Terminal
Package / Case
4-SIP
Hockey Puck
Supplier Device Package
4-SIP
-