SSRF-480D25
SSRF-480D25
Active
Description:  SSR RELAY SPST-NO 25A 48-660V
Manufacturer:  TE Connectivity
Datasheet:   SSRF-480D25 Datasheet
History Price: $45.147
In Stock: 23600
SSRF-480D25 vs SSRM-600D55
Series
SSRF
SSRM
Packaging
Bulk
Bulk
Status
Active
Active
Mounting Type
Through Hole
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
3 ~ 15VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 660 V
48 V ~ 660 V
Load Current
25 A
55 A
Termination Style
PC Pin
Screw Terminal
Package / Case
4-SIP
SSR with Integrated Heat Sink
Supplier Device Package
4-SIP
-