Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSRDC-200D40
SSRDC-200D40
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 0-200V
Manufacturer:
TE Connectivity
Datasheet:
SSRDC-200D40 Datasheet
History Price: $65.13
In Stock: 30300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SSRDC-200D40 vs SSRM-600A55
Part No
SSRDC-200D40
SSRM-600A55
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSRDC
SSRM
Packaging
Bulk
Bulk,Tube
Status
Active
Active
Mounting Type
Chassis Mount
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
AC
Voltage - Input
3.5 ~ 32VDC
90 ~ 140VAC
Voltage - Load
0 V ~ 200 V
48 V ~ 660 V
Load Current
40 A
55 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Hockey Puck
SSR with Integrated Heat Sink
Supplier Device Package
Hockey Puck
-