Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ TE Connectivity SSR3T-480D40
SSR3T-480D40
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 48-480V
Manufacturer:
TE Connectivity
Datasheet:
SSR3T-480D40 Datasheet
History Price: $135.85
In Stock: 46100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SSR3T-480D40 vs SSRM-600D45
Part No
SSR3T-480D40
SSRM-600D45
Category
Solid State Relays
Solid State Relays
Manufacturer
TE Connectivity
TE Connectivity
Series
SSR3
SSRM
Packaging
Box
Bulk
Status
Active
Active
Mounting Type
Chassis Mount
DIN Rail
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
4 ~ 32VDC
4 ~ 32VDC
Voltage - Load
48 V ~ 480 V
48 V ~ 660 V
Load Current
40 A
45 A
Termination Style
Screw Terminal
Screw Terminal
Package / Case
Module
SSR with Integrated Heat Sink
Supplier Device Package
-
-