SOM020200
SOM020200
Active
Description:  SSR RELAY SPST-NO 20A 0-110V
Manufacturer:  Celduc Inc
Datasheet:   SOM020200 Datasheet
History Price: $107.46
In Stock: 19700
SOM020200 vs SOM04060
Manufacturer
Series
-
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
0 V ~ 110 V
0 V ~ 40 V
Load Current
20 A
40 A
Termination Style
90 mOhms
18.2 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module