Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOBR967560-WF151
SOBR967560-WF151
Active
Solid State Relays
Description:
SSR 2X24A/400VAC/2 CTRL 10-30VDC
Manufacturer:
Celduc Inc
Datasheet:
SOBR967560-WF151 Datasheet
History Price: $149.61632
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SOBR967560-WF151 vs SOB965060
Part No
SOBR967560-WF151
SOB965060
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount
Circuit
DPST-NO (2 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
24 A
50 A
Termination Style
4.5 mOhms
-
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck with Heat Sink
Module