Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOBR967560-WF151
SOBR967560-WF151
Active
Solid State Relays
Description:
SSR 2X24A/400VAC/2 CTRL 10-30VDC
Manufacturer:
Celduc Inc
Datasheet:
SOBR967560-WF151 Datasheet
History Price: $149.61632
In Stock: 27600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SOBR967560-WF151 vs SOB963660
Part No
SOBR967560-WF151
SOB963660
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount
Circuit
DPST-NO (2 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
10 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
24 A
35 A
Termination Style
4.5 mOhms
14 mOhms
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck with Heat Sink
Module