SOBR967560-WF151
SOBR967560-WF151
Active
Description:  SSR 2X24A/400VAC/2 CTRL 10-30VDC
Manufacturer:  Celduc Inc
History Price: $149.61632
In Stock: 27600
SOBR967560-WF151 vs SOB945360
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount, DIN Rail
Chassis Mount
Circuit
DPST-NO (2 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
10 ~ 30VDC
Voltage - Load
24 V ~ 600 V
12 V ~ 280 V
Load Current
24 A
50 A
Termination Style
4.5 mOhms
7.5 mOhms
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck with Heat Sink
Module