Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOBR965560
SOBR965560
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 24A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SOBR965560 Datasheet
History Price: $102.07263
In Stock: 49365
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SOBR965560 vs SOB863860
Part No
SOBR965560
SOB863860
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
24VAC/DC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
24 A
35 A
Termination Style
7.5 mOhms
9.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module