SOB96366WF
SOB96366WF
Active
Description:  SSR RELAY SPST-NO 35A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SOB96366WF Datasheet
History Price: $157.75
In Stock: 35500
SOB96366WF vs SOB965060
Manufacturer
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
4 ~ 32VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
35 A
50 A
Termination Style
14 mOhms
-
Package / Case
-
-
Supplier Device Package
Module
Module