Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOB96366WF
SOB96366WF
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SOB96366WF Datasheet
History Price: $157.75
In Stock: 35500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SOB96366WF vs SOB863860
Part No
SOB96366WF
SOB863860
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
24VAC/DC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
35 A
35 A
Termination Style
14 mOhms
9.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module