SOB945360
SOB945360
Active
Description:  SSR RELAY SPST-NO 50A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SOB945360 Datasheet
History Price: $116.35211
In Stock: 42200
SOB945360 vs SOB765670
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
10 ~ 30VDC
8 ~ 30VDC
Voltage - Load
12 V ~ 280 V
24 V ~ 510 V
Load Current
50 A
50 A
Termination Style
7.5 mOhms
12 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module