Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOB945360
SOB945360
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 12-280V
Manufacturer:
Celduc Inc
Datasheet:
SOB945360 Datasheet
History Price: $116.35211
In Stock: 42200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SOB945360 vs SOB542460
Part No
SOB945360
SOB542460
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
dual okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
3 ~ 32VDC
Voltage - Load
12 V ~ 280 V
12 V ~ 280 V
Load Current
50 A
25 A
Termination Style
7.5 mOhms
-
Package / Case
-
-
Supplier Device Package
Module
Hockey Puck