SOB943360
SOB943360
Active
Description:  SSR RELAY SPST-NO 35A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SOB943360 Datasheet
History Price: $108.50421
In Stock: 47215
SOB943360 vs SOB965160
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
6 ~ 16VDC
Voltage - Load
12 V ~ 280 V
24 V ~ 600 V
Load Current
35 A
50 A
Termination Style
14 mOhms
7.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module