SOB942360
SOB942360
Active
Description:  SSR RELAY SPST-NO 25A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SOB942360 Datasheet
History Price: $99.28
In Stock: 48900
SOB942360 vs SOB963660
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
10 ~ 30VDC
10 ~ 30VDC
Voltage - Load
12 V ~ 280 V
24 V ~ 600 V
Load Current
25 A
35 A
Termination Style
16 mOhms
14 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module