SOB863860
SOB863860
Active
Description:  SSR RELAY SPST-NO 35A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SOB863860 Datasheet
History Price: $152.93
In Stock: 5600
SOB863860 vs SOB965660
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
24VAC/DC
10 ~ 30VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
35 A
50 A
Termination Style
9.5 mOhms
7.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module