Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOB863860
SOB863860
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 35A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SOB863860 Datasheet
History Price: $152.93
In Stock: 5600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SOB863860 vs SOB943360
Part No
SOB863860
SOB943360
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
24VAC/DC
10 ~ 30VDC
Voltage - Load
24 V ~ 600 V
12 V ~ 280 V
Load Current
35 A
35 A
Termination Style
9.5 mOhms
14 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module