Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SOB544330
SOB544330
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 40A 12-275V
Manufacturer:
Celduc Inc
Datasheet:
SOB544330 Datasheet
History Price: $104.57
In Stock: 24635
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SOB544330 vs SOB767670
Part No
SOB544330
SOB767670
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC
Voltage - Input
12VDC
8 ~ 30VDC
Voltage - Load
12 V ~ 275 V
24 V ~ 510 V
Load Current
40 A
75 A
Termination Style
9.5 mOhms
4.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module