SO96846T
SO96846T
Active
Description:  SSR RELAY SPST-NO 95A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SO96846T Datasheet
History Price: $82.99158
In Stock: 23560
SO96846T vs SO967860
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
24VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
95 A
90 A
Termination Style
3 mOhms
4.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module