Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO96846T
SO96846T
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 95A 24-600V
Manufacturer:
Celduc Inc
Datasheet:
SO96846T Datasheet
History Price: $82.99158
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO96846T vs SO963460
Part No
SO96846T
SO963460
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
95 A
40 A
Termination Style
3 mOhms
14 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module