SO967440
SO967440
Active
Description:  SSR 90A/24-600VAC/TVS/CTRL 3,5-3
Manufacturer:  Celduc Inc
Datasheet:   SO967440 Datasheet
History Price: $71.92
In Stock: 26900
SO967440 vs SO96346H
Part No
Manufacturer
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
90 A
35 A
Termination Style
4.5 mOhms
-
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module