SO965460
SO965460
Active
Description:  SSR RELAY SPST-NO 60A 24-600V
Manufacturer:  Celduc Inc
Datasheet:   SO965460 Datasheet
History Price: $57.56
In Stock: 2500
SO965460 vs SO967440
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
60 A
90 A
Termination Style
7.5 mOhms
4.5 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck