Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO963440
SO963440
Active
Solid State Relays
Description:
SSR 40A/24-600VAC/TVS/CTRL 3,5-3
Manufacturer:
Celduc Inc
Datasheet:
SO963440 Datasheet
History Price: $56.05
In Stock: 15900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO963440 vs SO967860
Part No
SO963440
SO967860
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
24VDC
Voltage - Load
24 V ~ 600 V
24 V ~ 600 V
Load Current
40 A
90 A
Termination Style
14 mOhms
4.5 mOhms
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module