Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO945460
SO945460
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 60A 12-280V
Manufacturer:
Celduc Inc
Datasheet:
SO945460 Datasheet
History Price: $55.3
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO945460 vs SO967960
Part No
SO945460
SO967960
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
20 ~ 265VAC/DC
Voltage - Load
12 V ~ 280 V
24 V ~ 600 V
Load Current
60 A
90 A
Termination Style
7.5 mOhms
-
Package / Case
-
-
Supplier Device Package
Module
Module