SO945460
SO945460
Active
Description:  SSR RELAY SPST-NO 60A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SO945460 Datasheet
History Price: $55.3
In Stock: 34800
SO945460 vs SO942860
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
24VDC
Voltage - Load
12 V ~ 280 V
12 V ~ 280 V
Load Current
60 A
25 A
Termination Style
7.5 mOhms
16 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module