SO942940
SO942940
Active
Description:  SSR 25A/12-280VAC/TVS/CTRL 18-28
Manufacturer:  Celduc Inc
Datasheet:   SO942940 Datasheet
History Price: $49.31
In Stock: 41500
SO942940 vs SO96546T
Part No
Manufacturer
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 280VAC/DC
3.5 ~ 32VDC
Voltage - Load
12 V ~ 280 V
24 V ~ 600 V
Load Current
25 A
50 A
Termination Style
16 mOhms
-
Package / Case
Screw Terminal
-
Supplier Device Package
Hockey Puck
Module