Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO941940
SO941940
Active
Solid State Relays
Description:
SSR 12A/12-280VAC/TVS/CTRL 18-28
Manufacturer:
Celduc Inc
Datasheet:
SO941940 Datasheet
History Price: $44.16
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO941940 vs SO967440
Part No
SO941940
SO967440
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
18 ~ 280VAC/DC
3.5 ~ 32VDC
Voltage - Load
12 V ~ 280 V
24 V ~ 600 V
Load Current
0:00:00
90 A
Termination Style
16 mOhms
4.5 mOhms
Package / Case
Screw Terminal
Screw Terminal
Supplier Device Package
Hockey Puck
Hockey Puck