SO941460
SO941460
Active
Description:  SSR RELAY SPST-NO 12A 12-280V
Manufacturer:  Celduc Inc
Datasheet:   SO941460 Datasheet
History Price: $41.51
In Stock: 4900
SO941460 vs SO96546T
Part No
Manufacturer
Series
okpac?
-
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
12 V ~ 280 V
24 V ~ 600 V
Load Current
0:00:00
50 A
Termination Style
35 mOhms
-
Package / Case
-
-
Supplier Device Package
Module
Module