Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO941460
SO941460
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 12A 12-280V
Manufacturer:
Celduc Inc
Datasheet:
SO941460 Datasheet
History Price: $41.51
In Stock: 4900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO941460 vs SO941440
Part No
SO941460
SO941440
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3 ~ 32VDC
Voltage - Load
12 V ~ 280 V
12 V ~ 280 V
Load Current
0:00:00
0:00:00
Termination Style
35 mOhms
35 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck