SO885960
SO885960
Active
Description:  SSR RELAY SPST-NO 50A 24-690V
Manufacturer:  Celduc Inc
Datasheet:   SO885960 Datasheet
History Price: $91.37
In Stock: 18300
SO885960 vs SO868070
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
20 ~ 265VAC/DC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 690 V
24 V ~ 510 V
Load Current
50 A
95 A
Termination Style
7.5 mOhms
3 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module