Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO885060
SO885060
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 24-690V
Manufacturer:
Celduc Inc
Datasheet:
SO885060 Datasheet
History Price: $91.4
In Stock: 37200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO885060 vs SO842074
Part No
SO885060
SO842074
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3 ~ 32VDC
Voltage - Load
24 V ~ 690 V
12 V ~ 275 V
Load Current
50 A
25 A
Termination Style
7.5 mOhms
16 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module