SO869970
SO869970
Active
Description:  SSR RELAY SPST-NO 125A 24-510V
Manufacturer:  Celduc Inc
Datasheet:   SO869970 Datasheet
History Price: $174.02
In Stock: 6100
SO869970 vs SO868970
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
20 ~ 265VAC/DC
20 ~ 265VAC/DC
Voltage - Load
24 V ~ 510 V
24 V ~ 510 V
Load Current
125 A
95 A
Termination Style
2 mOhms
3 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module