Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO869070
SO869070
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 125A 24-510V
Manufacturer:
Celduc Inc
Datasheet:
SO869070 Datasheet
History Price: $168.94
In Stock: 43900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO869070 vs SO863970
Part No
SO869070
SO863970
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
20 ~ 265VAC/DC
Voltage - Load
24 V ~ 510 V
24 V ~ 510 V
Load Current
125 A
35 A
Termination Style
2 mOhms
14 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module