SO863070
SO863070
Active
Description:  SSR RELAY SPST-NO 35A 24-510V
Manufacturer:  Celduc Inc
Datasheet:   SO863070 Datasheet
History Price: $60.76
In Stock: 45100
SO863070 vs SO888060
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3.5 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
24 V ~ 510 V
24 V ~ 690 V
Load Current
35 A
95 A
Termination Style
14 mOhms
3 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module