Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO848070
SO848070
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 95A 12-275V
Manufacturer:
Celduc Inc
Datasheet:
SO848070 Datasheet
History Price: $87.24
In Stock: 32900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO848070 vs SO869070-TH
Part No
SO848070
SO869070-TH
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
12 V ~ 275 V
24 V ~ 510 V
Load Current
95 A
125 A
Termination Style
3 mOhms
2 mOhms
Package / Case
-
Screw Terminal
Supplier Device Package
Module
Hockey Puck