SO842074
SO842074
Active
Description:  SSR RELAY SPST-NO 25A 12-275V
Manufacturer:  Celduc Inc
Datasheet:   SO842074 Datasheet
History Price: $50.87
In Stock: 46300
SO842074 vs SO888060
Part No
Manufacturer
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
3 ~ 32VDC
3.5 ~ 32VDC
Voltage - Load
12 V ~ 275 V
24 V ~ 690 V
Load Current
25 A
95 A
Termination Style
16 mOhms
3 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module