Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO468020
SO468020
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 95A 200-480V
Manufacturer:
Celduc Inc
Datasheet:
SO468020 Datasheet
History Price: $250.54
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO468020 vs SO445020
Part No
SO468020
SO445020
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
8 ~ 30VDC
8 ~ 30VDC
Voltage - Load
200 V ~ 480 V
100 V ~ 280 V
Load Current
95 A
50 A
Termination Style
3.5 mOhms
12 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module