Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO467501
SO467501
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 75A 160-450V
Manufacturer:
Celduc Inc
Datasheet:
SO467501 Datasheet
History Price: $225.505
In Stock: 10900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO467501 vs SO468120
Part No
SO467501
SO468120
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
5VDC
8 ~ 30VDC
Voltage - Load
160 V ~ 450 V
200 V ~ 480 V
Load Current
75 A
95 A
Termination Style
4.8 mOhms
3.5 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module