Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SO445020
SO445020
Active
Solid State Relays
Description:
SSR RELAY SPST-NO 50A 100-280V
Manufacturer:
Celduc Inc
Datasheet:
SO445020 Datasheet
History Price: $204.62
In Stock: 12100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SO445020 vs SO465620
Part No
SO445020
SO465620
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
okpac?
okpac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC
Voltage - Input
8 ~ 30VDC
10 ~ 30VDC
Voltage - Load
100 V ~ 280 V
200 V ~ 480 V
Load Current
50 A
50 A
Termination Style
12 mOhms
12 mOhms
Package / Case
-
-
Supplier Device Package
Module
Module