Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SLD01210
SLD01210
Obsolete
Solid State Relays
Description:
SSR RELAY SPST-NO 2.5A 0-60V
Manufacturer:
Celduc Inc
Datasheet:
SLD01210 Datasheet
History Price: Obsolete
In Stock: 22900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SLD01210 vs SLD01205
Part No
SLD01210
SLD01205
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Circuit
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Output Type
DC
DC
Voltage - Input
5VDC
5VDC
Voltage - Load
0 V ~ 60 V
0 V ~ 32 V
Load Current
2.5 A
4:00:00
Termination Style
200 mOhms
120 mOhms
Package / Case
-
-
Supplier Device Package
4-SIP
4-SIP