SGT8698500
SGT8698500
Active
Description:  SSR RELAY 3PST-NO 125A 24-520V
Manufacturer:  Celduc Inc
Datasheet:   SGT8698500 Datasheet
History Price: $359.62
In Stock: 32175
SGT8698500 vs SGT9834300
Manufacturer
Series
cel3pac?
cel3pac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
24 ~ 255VAC/DC
4 ~ 30VDC
Voltage - Load
24 V ~ 520 V
24 V ~ 660 V
Load Current
125 A
35 A
Termination Style
-
14 mOhms
Package / Case
Module
-
Supplier Device Package
-
Module