Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT8698500
SGT8698500
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 125A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SGT8698500 Datasheet
History Price: $359.62
In Stock: 32175
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SGT8698500 vs SGT8670500
Part No
SGT8698500
SGT8670500
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
cel3pac?
cel3pac?
Packaging
Box
Box
Status
Active
Active
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
3PST-NO (3 Form A)
Output Type
AC, Zero Cross
AC, Zero Cross
Voltage - Input
24 ~ 255VAC/DC
4 ~ 30VDC
Voltage - Load
24 V ~ 520 V
24 V ~ 520 V
Load Current
125 A
75 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-