Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Solid State Relays
/ Celduc Inc SGT7690500
SGT7690500
Active
Solid State Relays
Description:
SSR RELAY 3PST-NO 125A 24-520V
Manufacturer:
Celduc Inc
Datasheet:
SGT7690500 Datasheet
History Price: $361.73
In Stock: 7400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
SGT7690500 vs SGT962360E
Part No
SGT7690500
SGT962360E
Category
Solid State Relays
Solid State Relays
Manufacturer
Celduc Inc
Celduc Inc
Series
cel3pac?
-
Packaging
Box
Box
Status
Active
Obsolete
Mounting Type
Chassis Mount
Chassis Mount
Circuit
3PST-NO (3 Form A)
SPST-NO (1 Form A)
Output Type
AC
AC, Zero Cross
Voltage - Input
4 ~ 30VDC
24VDC
Voltage - Load
24 V ~ 520 V
24 V ~ 600 V
Load Current
125 A
25 A
Termination Style
-
-
Package / Case
Module
Module
Supplier Device Package
-
-